Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393789-8 |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | .0988oz, 2.8g |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Current Class | 0 – 2 A |
Contact Material | AgNi+Au |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | PCB-SMT |
Height | 9.9mm, .39in |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Length | 14.6mm, .575in |
Insulation Clearance Class | 0 – 2.5mm |
Width | .283in, 7.2mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Height Class (Mechanical) | 9 – 10 mm |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Power Rating (DC) | 300mW |
Coil Power Rating Class | 100 – 150 mW |
Coil Special Features | Overmolded Coil |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Insulation Initial Resistance | 1000000MΩ |
Coil Resistance | 145Ω |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Creepage Class | 1.5 – 3mm |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Power Consumption | 140mW |
Actuating System | DC |
Mounting Type | PCB |
Performance Type | Standard |
Additional Features | Long Terminals |
Packaging Method | Reel |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Isolation (HF Parameter) | -30.6dB @ 100MHz, -13.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.5dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
Low Signal Relays-Pcb 4.5Vdc Non-Latching 1 Coil |Amp Te Connectivity 4-1393789-8 | Newark Electronics |
Low Signal Relays-PCB 4.5VDC Non-latching 1 coil | Rapid Electronics |
TE Connectivity V23079D2011B301 RF Relay 2 Form C DPDT M | Distrelec |
SIGNAL RELAYS | Farnell |
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Surface Mount | Avnet America |
SIGNAL RELAY | TTI Europe |
Low Signal Relays - PCB 4.5VDC Non-latching 1 coil long pins P2 | Sager |
Where can I find additional details, specifications and documents for a 4-1393789-8?
Additional datasheets, footprints and schematics for 4-1393789-8 are listed on our Part Details page. You can also find images and similar parts to 4-1393789-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393789-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393789-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393789-8 fall under?
The 4-1393789-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393789-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393789-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393789-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393789-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1393789-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393789-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1393789-8?
You can fill out our help required form which you can use to request a quote for 4-1393789-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.