Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A1115C215 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.96
|
1
in stock
|
Buy Now | |
TE Store
from US$4.08
|
1,494
in stock
|
Buy Now | |
Boersig
from US$3.23
|
1,135
in stock
|
Buy Now | |
Rapid Electronics
from US$3.17
|
788
in stock
|
Buy Now | |
Distrelec
from US$4.67
|
131
in stock
|
Buy Now | |
element14
from US$3.44
|
107
in stock
|
Buy Now | |
Farnell
from US$3.32
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
42
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
Sager
from US$3.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Nickel |
---|---|
Color | Gray |
Shell Material | Steel |
Number of Positions | 15 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Thickness | .08µm |
Contact Base Material | Brass |
Contact Size | 20 |
Contact Current Rating (Max) | 3A |
Housing Material | Thermoplastic |
Enclosure | Without |
Centerline (Pitch) | .11in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Angle | Straight |
Mating Connector Lock Type | Mounting Holes |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Grade | Standard |
Grounding Indents | With |
Product Type | Connector |
Sealable | No |
Shell Type | Front Metal Shell |
Shielded | Yes |
Shell Size | 2 |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
V42254A1115C215=SUB D STIFTLEI Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Plug Cable-to-Board 15 Size 20 | Solder D-Sub Connector | Part Number: 4-1393483-8 | Internal Number: 4-1393483-8 | Alias Number: V42254A1115C215 | TE Connectivity | TE Store |
D-Sub Standard Connectors SUB D STIFTLEI | Rapid Electronics |
TE Connectivity D-Sub plug, Plug, DA-15, Solder Cup | Distrelec |
D SUB CONN, PLUG, 15POS, SOLDER | element14 |
D Sub Conn, Plug, Da, 15Pos, Solder Cup | Newark Electronics |
AMPLIMITE HD-20 d-sub cable plug, 15 pin | TE Connectivity 4-1393483-8 | RS Americas |
AMPLIMITE HD-20 d-sub cable plug, 15 pin | RS |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
D-Sub Standard Connectors 15P MALE D STIFTLEI | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Solder |
No. of Mating Cycles | 250 |
Where can I find additional details, specifications and documents for a 4-1393483-8?
Additional datasheets, footprints and schematics for 4-1393483-8 are listed on our Part Details page. You can also find images and similar parts to 4-1393483-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393483-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393483-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393483-8 fall under?
The 4-1393483-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1393483-8 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393483-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393483-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393483-8 have stock available?
Authorised distributors including TE Store, Boersig, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 4-1393483-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393483-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1393483-8?
You can fill out our help required form which you can use to request a quote for 4-1393483-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.