Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A1115C209 |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.81
|
313
in stock
|
Buy Now | |
Boersig
from US$1.84
|
3,183
in stock
|
Buy Now | |
TE Store
from US$3.65
|
2,920
in stock
|
Buy Now | |
TTI Europe
from US$2.47
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
293
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
41
in stock
|
Buy Now | |
RS Americas
from US$2.89
|
25
in stock
|
Buy Now | |
element14
from US$4.30
|
12
in stock
|
Buy Now | |
Farnell
from US$3.53
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
Avnet Asia
from US$2.83
|
-
|
Buy Now | |
Distrelec
from US$3.18
|
-
|
Buy Now | |
Sager
from US$2.48
|
-
|
Buy Now |
Shell Plating Material | Tin over Nickel |
---|---|
Color | Gray |
Shell Material | Steel |
Preloaded | Yes |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Thickness | .08µm |
Contact Base Material | Brass |
Contact Size | 20 |
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | 2.74mm, .11in |
Housing Material | Thermoplastic |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
PCB Mount Retention Type | None |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Mounting Holes |
Mounting Angle | Straight |
Circuit Application | Signal |
Packaging Method | Tray |
Connector Style | Plug |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Grade | Standard |
Shell Size | 1 |
Connector System | Cable-to-Board |
Grounding Indents | With |
Shielded | Yes |
Sealable | No |
Product Type | Connector |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
V42254A1115C209=SUB D STIFTLEI Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Board 9 Size 20 | Solder D-Sub Connector | Part Number: 4-1393483-7 | Internal Number: 4-1393483-7 | Alias Number: V42254A1115C209 | TE Connectivity | TE Store |
09P DSUB MALE SOLDER CUP | TTI Europe |
AMPLIMITE HD-20 d-sub cable plug, 9 pin | RS |
D Sub Conn, Plug, De, 9Pos, Solder Cup | Newark Electronics |
EMG D Sub | RS Americas |
D SUB CONNECTOR, PLUG, 9POS | element14 |
D Sub Connector, DB9, Standard, Plug, AMPLIMITE HD-20, 9 Contacts, DE, Solder Cup | Avnet Abacus |
Conn D-Subminiature PIN 9 POS 1.37mm Solder ST Panel Mount | Future Electronics |
TE Connectivity D-Sub plug, Plug, DE-9, Solder Cup | Distrelec |
D-Sub Standard Connectors 9P MALE | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 4-1393483-7?
Additional datasheets, footprints and schematics for 4-1393483-7 are listed on our Part Details page. You can also find images and similar parts to 4-1393483-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393483-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393483-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393483-7 fall under?
The 4-1393483-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1393483-7 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393483-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393483-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393483-7 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, RS and Chip One Stop have stock available or on a lead time for 4-1393483-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393483-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1393483-7?
You can fill out our help required form which you can use to request a quote for 4-1393483-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.