Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393254-4 |
Prices starting from US$32.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$42.40
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$44.35
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$49.77
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$41.70
|
9
in stock
|
Buy Now | |
Avnet America
from US$32.67
|
-
|
Buy Now | |
RS Americas
from US$43.22
|
-
|
Buy Now | |
TTI Europe
from US$38.45
|
-
|
Buy Now | |
Sager
from US$46.15
|
-
|
Buy Now |
Earthing Switch | Without |
---|---|
Panel Cutout | .75 x 2.065in |
Circuit Function | Series Trip |
Trip Time at 200% | .6 – 8seconds |
Pole Configuration | 1 |
Circuit Breaker Size | 63.5mm, 2.5in |
Voltage Rating DC | 65VDC |
Interrupt Capacity | 2000A @ 65VDC |
Current Rating | 20A |
Stamped Marking Type | International I/O |
Series/Mounting Option | W9 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Mounting Type | Panel Mount |
Toggle Color | Black |
Product Type | Circuit Breaker |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Toggle |
Circuit Breaker Type | Magnetic |
Termination Type | 10-32 Stud |
Circuit Breakers W91-X152-20 M6/M7/M9/W6/W7 |Amp Te Connectivity 4-1393254-4 | Newark Electronics |
Circuit Breakers W91-X152-20 M6/M7/M9/W6/W7 | Rapid Electronics |
TE Connectivity - AMP CB W91-X152-20%3DM6/M7/M9/W6/W7 | Distrelec |
Circuit Breaker Magnetic Hydraulic 1Pole 20A 65VDC | Avnet America |
Circuite Breakers, Magnetic, 65 VDC, 20A, 1 Pole, W91-X152-20M6/M7/M9/W6/W7 | TE Connectivity 4-1393254-4 | RS Americas |
W91-X152-20 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers CIRCUIT BREAKER SWITCH 20A BLK | Sager |
Where can I find additional details, specifications and documents for a 4-1393254-4?
Additional datasheets, footprints and schematics for 4-1393254-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393254-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393254-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393254-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393254-4 fall under?
The 4-1393254-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393254-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393254-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393254-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393254-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1393254-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393254-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393254-4?
You can fill out our help required form which you can use to request a quote for 4-1393254-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.