Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393250-1 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.11
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$4.44
|
728
in stock
|
Buy Now | |
RS Americas
from US$4.86
|
720
in stock
|
Buy Now | |
Heilind Electronics
from US$3.14
|
310
in stock
|
Buy Now | |
element14
from US$2.67
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.23
|
126
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.14
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$3.97
|
79
in stock
|
Buy Now | |
Conrad
from US$6.95
|
22
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
Boersig
from US$3.12
|
-
|
Buy Now | |
TTI Europe
from US$2.33
|
-
|
Buy Now | |
Sager
from US$3.05
|
-
|
Buy Now | |
Farnell
from US$5.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 15seconds |
Pole Configuration | 1 |
Panel Thickness | .81 – 1.57mm, .032 – .062in |
Current Rating | 8A |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 32VDC |
Mounting Bushing | None |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers 8A PUSH TO RESET | Rapid Electronics |
Circuit Breaker Therm Push Cur-Rtg 8A Snap-In Front Panel 1 Pole | TE Connectivity 4-1393250-1 | RS Americas |
W28-XQ1A-8 THRML CKT BRKR 8A | Heilind Electronics |
CIRCUIT BREAKER, 8A, 32VDC, 250VAC | element14 |
Circuit breaker | Transfer Multisort Elektronik |
TE Connectivity - Potter & Brumfield Thermal Circuit Breaker, 8A, | Distrelec |
Circuit Breakers 8A Push To Reset |Amp Te Connectivity 4-1393250-1 | Newark Electronics |
Additional technical information: Switch-off power: 1,000 A at 250 V AC/32 V DCAC operating voltage (VAC): 250 actuator type: Reset by pressing the circuitbreaker type: Fuse holder type illuminated:No illumination type: No light Pressure button color: Blackwithwhitemarking of the rating Typeof circuit breaker: Thermal connection type: 6.35 [.25]quick connection plug | Conrad |
W28 Series 8 A 32 V 1 Pole Push to Reset Fuseholder Type Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 8A 250VAC/32VDC | Avnet America |
W28-XQ1A-8 CIRCUIT BREAKER | TTI Europe |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 4-1393250-1?
Additional datasheets, footprints and schematics for 4-1393250-1 are listed on our Part Details page. You can also find images and similar parts to 4-1393250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393250-1 fall under?
The 4-1393250-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393250-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393250-1 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Heilind Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 4-1393250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393250-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1393250-1?
You can fill out our help required form which you can use to request a quote for 4-1393250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.