Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393110-4 |
Prices starting from US$29.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$40.81
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$37.61
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$36.16
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$37.90
|
25
in stock
|
Buy Now | |
Avnet America
from US$29.04
|
-
|
Buy Now | |
RS Americas
from US$35.69
|
-
|
Buy Now | |
Sager
from US$32.81
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Material | AgCdO |
Contact Current Rating (Max) | 10A |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Solder, Quick Connect |
Product Length | 1.53in, 38.9mm |
Product Width | 1.405in, 35.7mm |
Width Class (Mechanical) | 30 – 40mm |
Product Height | 1.905in, 48.4mm |
Height Class (Mechanical) | 40 – 50mm |
Length Class (Mechanical) | 35 – 40mm |
Actuating System | AC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Resistance | 1700Ω |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating AC | 2VA |
Insulation Initial Resistance | 100MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 120VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 131°F, 55°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 55°C |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relays Spdt 10A 120Vac |Amp Te Connectivity 4-1393110-4 | Newark Electronics |
General Purpose Relays SPDT 10A 120VAC | Rapid Electronics |
TE Connectivity KU-5A35-120 KU Power/Signal Relay 1 Form | Distrelec |
Electromechanical Relay SPDT 10A 120VAC 2.25KOhm Tapped Core | Avnet America |
KU-5A35-120=KU | TE Connectivity 4-1393110-4 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1393110-4?
Additional datasheets, footprints and schematics for 4-1393110-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393110-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393110-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393110-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393110-4 fall under?
The 4-1393110-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393110-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393110-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393110-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393110-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1393110-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393110-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393110-4?
You can fill out our help required form which you can use to request a quote for 4-1393110-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.