Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
KRPA-11DG12,
4-1393104-3 |
Prices starting from US$15.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.95
|
No stock
|
Buy Now | |
Heilind Electronics
from US$23.01
|
417
in stock
|
Buy Now | |
Newark Electronics
from US$28.17
|
204
in stock
|
Buy Now | |
Rapid Electronics
from US$27.21
|
204
in stock
|
Buy Now | |
Chip One Stop
from US$19.50
|
204
in stock
|
Buy Now | |
Distrelec
from US$25.38
|
204
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.01
|
139
in stock
|
Buy Now | |
Sager
from US$17.31
|
128
in stock
|
Buy Now | |
Future Electronics
from US$17.27
|
-
|
Buy Now | |
Avnet America
from US$16.34
|
-
|
Buy Now | |
RS Americas
from US$15.36
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgCdO |
Product Height | 50.8mm, 2in |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.405in, 35.7mm |
Product Length | 35.7mm, 1.406in |
Height Class (Mechanical) | 50 – 60mm |
Length Class (Mechanical) | 35 – 40mm |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Coil Resistance | 120Ω |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Socket |
実装方法 | Tray |
Packaging Method | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -45 – 70°C |
KRPA-11DG-12 | Heilind Electronics |
General Purpose Relays 8 Pin Dpdt 12Vdc |Amp Te Connectivity 4-1393104-3 | Newark Electronics |
Industrial Relays 8 PIN DPDT 12VDC | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KRPA, 2CO, DC, 12V | Distrelec |
KRPA Series DPDT 10 A 12 VDC Octal Pin Plug General Purpose Industrial Relay | Future Electronics |
Electromechanical Relay DPDT 10A 12VDC 120Ohm Socket | Avnet America |
Relay, General Purpose, Socketable, DPDT, 12VDC, 10A, 240VSC, KRPA Series | TE Connectivity 4-1393104-3 | RS Americas |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 4-1393104-3?
Additional datasheets, footprints and schematics for 4-1393104-3 are listed on our Part Details page. You can also find images and similar parts to 4-1393104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393104-3 fall under?
The 4-1393104-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393104-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393104-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-1393104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393104-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1393104-3?
You can fill out our help required form which you can use to request a quote for 4-1393104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.