Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Double Wire | No |
---|---|
Insulation Sleeve Material | Vinyl |
Plating Material | Copper, Tin |
Pin Diameter | .07in, 1.78mm |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Type | Formed |
Wire Insulation Diameter (Max) | .195in, 4.95mm |
DIN Wire Size | 1 – 2.5mm² |
Material Thickness | .031in, .79mm |
Wire Size | 2050 – 5180CMA, 17 – 13AWG, 1 – 2.5mm² |
Overall Length | 20.65mm, .813in |
Accepts Wire Insulation Diameter Range | .115 – .19in, 2.92 – 4.83mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Box |
Packaging Quantity | 100 |
Insulated | Yes |
Shape Description | WIRE PIN-001 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
Smp 0-0165075-0 |Amp Te Connectivity 4-1377173-5 | Newark Electronics |
Wire Pin 13-17AWG Tin Box | Avnet America |
Smp 0-0165075-0 | TE Connectivity 4-1377173-5 | RS Americas |
Special Order: SMP 0-0165075-0 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .115 – .19 in .195 in Compatible Insulation Diameter Range: 4.95 mm 2.92 – 4.83 mm Wire Pin 1.78 mm .07" .115 – .19" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 4-1377173-5 | Internal Number: 4-1377173-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-1377173-5?
Additional datasheets, footprints and schematics for 4-1377173-5 are listed on our Part Details page. You can also find images and similar parts to 4-1377173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377173-5 fall under?
The 4-1377173-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 4-1377173-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377173-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 4-1377173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377173-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1377173-5?
You can fill out our help required form which you can use to request a quote for 4-1377173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.