Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.24
|
448
in stock
|
Buy Now | |
Rapid Electronics
from US$15.95
|
448
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
448
in stock
|
Buy Now | |
Distrelec
from US$14.30
|
448
in stock
|
Buy Now | |
Avnet America
from US$14.14
|
-
|
Buy Now | |
RS Americas
from US$17.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 10g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .413in, 10.5mm |
Wire Size | 0000AWG, 190000 – 231100CMA, 100 – 125mm² |
Overall Length | 2.206in, 56.03mm |
Barrel Inside Diameter | 16.13mm, .635in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Small Pack |
Packaging Quantity | 5 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Shape Description | RING-051 |
Stud Size | M10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminals Smp 0-0160129-0 |Amp Te Connectivity 4-1377172-7 | Newark Electronics |
Terminals SMP 0-0160129-0 | Rapid Electronics |
TE Connectivity SMP 0-0160129-0 Terminals SMP 0-0160129- | Distrelec |
Smp 0-0160129-0 | TE Connectivity 4-1377172-7 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1377172-7?
Additional datasheets, footprints and schematics for 4-1377172-7 are listed on our Part Details page. You can also find images and similar parts to 4-1377172-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377172-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377172-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377172-7 fall under?
The 4-1377172-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 4-1377172-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377172-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377172-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377172-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1377172-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377172-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1377172-7?
You can fill out our help required form which you can use to request a quote for 4-1377172-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.