Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
413119-000,
9-1193114-7 |
Jacket Color | Black |
---|---|
Insulation Material | Radiation-Crosslinked, Modified PVDF |
Conductor Material | Tin-Coated Copper |
Number of Strands | 19 |
Wire Size | 22AWG |
Voltage Rating | 1500VAC |
Shielded | Yes |
Cable Style | Round Braided Shielded & Jacketed |
Operating Temperature Range | -65 – 150°C |
High Performance Cable | Avnet America |
Multi-Conductor Cables CTC-0041-22 | Sager |
Where can I find additional details, specifications and documents for a 413119-000?
Additional datasheets, footprints and schematics for 413119-000 are listed on our Part Details page. You can also find images and similar parts to 413119-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413119-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413119-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413119-000 fall under?
The 413119-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 413119-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413119-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 413119-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413119-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 413119-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413119-000 often in real-time on the comparison pages.
What if I can't find stock of 413119-000?
You can fill out our help required form which you can use to request a quote for 413119-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.