Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$106.46
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$128.40
|
107
in stock
|
Buy Now | |
Rapid Electronics
from US$133.11
|
107
in stock
|
Buy Now | |
Farnell
from US$244.51
|
86
in stock
|
Buy Now | |
RS Americas
from US$118.14
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Outer Shell Finish | Passivated |
---|---|
Shroud Plating Material | Nickel |
Body Style | Straight |
Inner Shell Plating Material | Gold |
Outer Shell Material | Stainless Steel |
Inner Shell Material | Beryllium Copper |
Shroud Material | Beryllium Copper |
Number of Positions | 1 |
Contact Outside Diameter | .11in, 2.8mm |
Mating Contact Retention | Without |
Contact Type | Blindmate |
RF Connector Center Contact Material | Beryllium Copper |
Contact Current Rating (Max) | 1A |
RF Connector Center Contact Plating Material | Gold |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Floating |
Circuit Application | Power & Signal |
For Use With | Female Connectors |
Dielectric Material | PTFE |
Packaging Method | Package |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | RG 405 |
Sealable | No |
Product Type | Connector - RF |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug,floating,blindmate 2.8Mm |Amp Te Connectivity 413012-1 | Newark Electronics |
D-Sub MIL Spec Conn PLUG FLOATING BLINDMATE 2.8MM | Rapid Electronics |
TE Connectivity PLUG FLOATING BLINDMATE 2.8MM D-Sub MIL | Distrelec |
RF COAXIAL CONNECTOR, PLUG, PCB | Farnell |
PLUG, FLOATING, BLINDMATE 2.8MM | TE Connectivity 413012-1 | RS Americas |
Conn 2.8mm PL 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
D-Sub MIL Spec Connectors PLUG FLOATING BLINDMATE 2.8MM | Sager |
Status: | Unknown |
---|---|
Series: | Blindmate Series |
RoHS: | Unknown |
Connector Type | - |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | Blindmate Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 413012-1?
Additional datasheets, footprints and schematics for 413012-1 are listed on our Part Details page. You can also find images and similar parts to 413012-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413012-1 fall under?
The 413012-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 413012-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413012-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 413012-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413012-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 413012-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413012-1 often in real-time on the comparison pages.
What if I can't find stock of 413012-1?
You can fill out our help required form which you can use to request a quote for 413012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.