Status: | Unknown |
---|---|
Series: | 400J Series |
RoHS: | Unknown |
Prices starting from US$24.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.08
|
131
in stock
|
Buy Now | |
Distrelec
from US$32.20
|
170
in stock
|
Buy Now | |
element14
from US$36.28
|
106
in stock
|
Buy Now | |
Farnell
from US$28.06
|
106
in stock
|
Buy Now | |
RS Americas
from US$33.77
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$37.46
|
-
|
Buy Now | |
Avnet America
from US$24.64
|
-
|
Buy Now | |
Sager
from US$26.22
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 25mm |
Noise Rating | 46dBA |
Flow Rate - Imperial | 14.1cu.ft/min |
Flow Rate - Metric | 24m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 400J Series |
Power Rating | 3.9W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Current Consumption | 270mA |
External Height | 40mm |
External Width | 40mm |
Fixing Centres | 32mm |
Fixing Hole Diameter | 3.5mm |
Frame Dimensions | 40mm x 40mm x 25mm |
Input Voltage Max | 13.5V |
Input Voltage Min | 8V |
Lead Length | 310mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Operating life Time | 55000h |
Power Consumption | 3.2W |
Speed Range Max | 13000rpm |
Supply Voltage DC Max | 13.5V |
Supply Voltage DC Min | 8V |
Weight | 50g |
ebmpapst Axial Fan DC 40x40x25mm 12V 24m³/h IP20 | Distrelec |
Ball bearing axial fan,40mm 12V 3.3W | RS |
FAN, 40MM, 12VDC, VH | element14 |
DC Fan, 12V, 40x40x25mm, 14CFM, 3.3W, 46dBA, 13000RPM, Wire Leads | ebm-papst 412JHH | RS Americas |
Axial Fan, 40Mm, 12Vdc | Newark Electronics |
DC Fan Ball Bearing 12V 3.3W 13000RPM 14.1CFM 46dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 40x40x25mm, 12VDC, 14.1CFM, 3.3W, 46dBA, 13000RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 412JHH?
Additional datasheets, footprints and schematics for 412JHH are listed on our Part Details page. You can also find images and similar parts to 412JHH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412JHH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412JHH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412JHH fall under?
The 412JHH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 412JHH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412JHH you can contact the distributor directly for product support, shipping queries etc.
Is the 412JHH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412JHH have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and RS Americas have stock available or on a lead time for 412JHH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412JHH often in real-time on the comparison pages.
What if I can't find stock of 412JHH?
You can fill out our help required form which you can use to request a quote for 412JHH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.