Status: | Unknown |
---|---|
Series: | 400F Series |
RoHS: | Unknown |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.89
|
1,571
in stock
|
Buy Now | |
Sager
from US$9.17
|
150
in stock
|
Buy Now | |
element14
from US$13.25
|
102
in stock
|
Buy Now | |
Farnell
from US$17.41
|
102
in stock
|
Buy Now | |
Distrelec
from US$18.36
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.59
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$12.67
|
-
|
Buy Now | |
Avnet America
from US$9.15
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 10mm |
Noise Rating | 17dBA |
Flow Rate - Imperial | 3.5cu.ft/min |
Flow Rate - Metric | 6m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 400F Series |
Power Rating | 500mW |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
DC AXIAL FAN 40X40X10MM | RS |
DC Fans Tubeaxial Fan, 40x40x10mm, 12VDC, 3.5CFM, 0.6W, 16.5dBA, 4300RPM, Sintec Bearing | Sager |
AXIAL FAN, 40X10MM, 12V, 3.5CFM, 17DBA | element14 |
ebmpapst Axial Fan DC Sleeve 40x40x10mm 12V 4300min -1 6.5m³/h 2-Pin Stranded Wire | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan, 40X10Mm, 12V, 3.5Cfm, 17Dba | Newark Electronics |
DC Fan Sintec Bearing 12V 0.6W 4300RPM 3.5CFM 16.5dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 412FM?
Additional datasheets, footprints and schematics for 412FM are listed on our Part Details page. You can also find images and similar parts to 412FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412FM fall under?
The 412FM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 412FM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412FM you can contact the distributor directly for product support, shipping queries etc.
Is the 412FM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412FM have stock available?
Authorised distributors including RS, Sager, element14, Farnell and Distrelec have stock available or on a lead time for 412FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412FM often in real-time on the comparison pages.
What if I can't find stock of 412FM?
You can fill out our help required form which you can use to request a quote for 412FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.