Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
52
in stock
|
Buy Now | |
Conrad
from US$0.51
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
30
in stock
|
Buy Now | |
element14
from US$0.38
|
30
in stock
|
Buy Now |
Colour | Black |
---|---|
Accessory Type | Cap |
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Dial Marking | Y |
Knob / Dial - Diameter Metric | 9mm |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 9mm |
Knob Material | Aluminium |
Material | Plastic |
Cap | Transfer Multisort Elektronik |
Mentor 4129.063 Cap For Plastic Wing Knob With Collet Fixing - Black | Rapid Electronics |
Black cap | Conrad |
Cap, Knob, Black | Newark Electronics |
CAP, KNOB, BLACK | element14 |
Where can I find additional details, specifications and documents for a 4129.063?
Additional datasheets, footprints and schematics for 4129.063 are listed on our Part Details page. You can also find images and similar parts to 4129.063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4129.063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4129.063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4129.063 fall under?
The 4129.063 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4129.063 when available in the Knobs Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4129.063 you can contact the distributor directly for product support, shipping queries etc.
Is the 4129.063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4129.063 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Conrad, Newark Electronics and element14 have stock available or on a lead time for 4129.063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4129.063 often in real-time on the comparison pages.
What if I can't find stock of 4129.063?
You can fill out our help required form which you can use to request a quote for 4129.063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.