Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0320
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Number of Serrations | 0 |
Material Thickness | .03in, .76mm |
Overall Length | 4.57mm, .18in |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Strip |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Solid |
Serrated | No |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
ID BAND .03 BR Splice Type: Splice Accessory Sealable: No Compatible Insulation Diameter Range: .3 in Compatible Insulation Diameter Range: 7.62 mm Contact Base Material: Brass Splice Accessory .3" 7.62 mm | Electrical Wire Splice | Part Number: 41282 | Internal Number: 41282 | Brass | TE Connectivity | TE Store |
Id Band .150-.300Id .030Br Rohs Compliant: Yes |Amp Te Connectivity 41282 | Newark Electronics |
Splice Terminal 4.57mm 10.03mm Strip | Avnet America |
ID BAND .03 BR | TE Connectivity 41282 | RS Americas |
ID BAND .150-.300ID .030BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41282?
Additional datasheets, footprints and schematics for 41282 are listed on our Part Details page. You can also find images and similar parts to 41282 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41282 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41282 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41282 fall under?
The 41282 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41282 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41282 you can contact the distributor directly for product support, shipping queries etc.
Is the 41282 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41282 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 41282.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41282 often in real-time on the comparison pages.
What if I can't find stock of 41282?
You can fill out our help required form which you can use to request a quote for 41282 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.