Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | No Parking Fire Lane Keep Clear At All Times |
---|---|
External Height | 254mm |
External Width | 355.6mm |
Body Material | Aluminum |
Colour | Red/Black |
RoHS Compliant | NA |
Safety Sign | Newark Electronics |
Where can I find additional details, specifications and documents for a 41253?
Additional datasheets, footprints and schematics for 41253 are listed on our Part Details page. You can also find images and similar parts to 41253 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41253 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41253 fall under?
The 41253 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 41253 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41253 you can contact the distributor directly for product support, shipping queries etc.
Is the 41253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41253 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 41253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41253 often in real-time on the comparison pages.
What if I can't find stock of 41253?
You can fill out our help required form which you can use to request a quote for 41253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.