Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.75
Kit Contents | One Screwdriver 3 Slotted Bits & 3 Pozidriv Bits |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Increase your safety: Wiha slimBits ensure a good and protected access to deep-lying screws. Protects your health: no risk of injury, all blades can be stowed away safely in the interior of the handle. Increases Your Efficiency: Wiha LiftUp electric saves 75% volume, 50% weight, for 100% efficiency. Offers you full protection: each tool individually at 10 000 V AC tested and approved for 1.000 V AC. The LiftUp electric screwdriver with bit magazine is the ideal companion for every electricians in mobile use. The Bitdepot stowed in the handle offers space for 6 common simBits and speed by pressing a button from the Magaziner. This ensures a simple removal of the bits is ensured. The proven ClicFix holder holds all bits securely on and locked you reliably. This technology makes the bitmagaziner to a universal screwdriver. Also in terms of safety, the magazine bit holder the maximum possible. Both the magazine bit holder as well as the included slim bits are according to the international standard IEC 60900 certified. The slim 75 mm long slimBits grant through the integrated protective insulation in the front area. The bit a perfect access to deep-lying screw or spring clips. Another plus point is the rotatable cap, which ensures a comfortable handling. Standards: tested according to IEC 60900. Application: suitable for screwing in the area of conducting parts up to 1000 V AC, especially in mobile use. 1 x bit slimBit electric plus/minus Pozidri | Conrad |
Wiha Bit and Screwdriver Set, VDE, 7pcs, Ergonomic, Slotted / Pozidriv / PlusMinus | Distrelec |
Kit: screwdrivers | Transfer Multisort Elektronik |
LiftUp electric 6pc Magazine Bit Holder | RS |
Where can I find additional details, specifications and documents for a 41235.?
Additional datasheets, footprints and schematics for 41235. are listed on our Part Details page. You can also find images and similar parts to 41235. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41235. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41235. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41235. fall under?
The 41235. is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 41235. when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41235. you can contact the distributor directly for product support, shipping queries etc.
Is the 41235. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41235. have stock available?
Authorised distributors including Conrad, Distrelec, Transfer Multisort Elektronik, RS and RS Americas have stock available or on a lead time for 41235..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41235. often in real-time on the comparison pages.
What if I can't find stock of 41235.?
You can fill out our help required form which you can use to request a quote for 41235. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.