Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$115.05
|
12
in stock
|
Buy Now | |
Conrad
from US$81.39
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$111.96
|
7
in stock
|
Buy Now | |
element14
from US$118.39
|
7
in stock
|
Buy Now | |
Farnell
from US$112.79
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.19
|
1
in stock
|
Buy Now | |
Distrelec
from US$68.01
|
1
in stock
|
Buy Now | |
RS Americas
from US$2.73
|
-
|
Buy Now |
Kit Contents | 2 Screwdriver Bit Holders 3 Slotted & 4 Pozidriv Bits |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
9pc slimVario VDE SDr Set in Pouch, | RS |
Simplifies Your Work: All tools safe and arranged in a robust and clear case. Increase your safety: Wiha slimBits ensure a good and protected access to deep-lying screws. Increases Your Efficiency: space saving through extensive blade system. Offers you full protection: each tool individually at 10 000 V AC tested and approved for 1.000 V AC. Standards: tested according to IEC 60900. Application: for work within the range of live parts to 1.000 V AC. 1 x bit slimBit electric plus/minus Pozidriv (34589) SL/PZ 1 x 75 mm 1 x bit slimBit electric plus/minus Pozidriv (34590) SL/PZ 2 x 75 mm 1 x bit slimBit electric Pozidriv (34585) PZ 1 x 75 mm 1 x bit slimBit electric Pozidriv (34586) PZ 2 x 75 mm 1 x bit slimBit electric slot (34578) 2.5 mm x 75 mm 1 x bit slimBit electric slot (34581) 5.5 mm x 75 mm 1 x bit slimBit electric slot (41159) 3.5 mm x 75 mm 1 x screwdriver with bit holder SoftFinish ® electric slimVario for slim bits (34577) 6 mm x 50 mm 1 x screwdriver with bit holder SoftFinish ® electric slimVario Stubby for slim bits (41229) 6This text is machine translated. | Conrad |
Screwdriver Set, Slotted/Pozidriv, 9Pcs | Newark Electronics |
SCREWDRIVER SET, SLOTTED/POZIDRIV, 9PCS | element14 |
Kit: screwdrivers | Transfer Multisort Elektronik |
Wiha Interchangeable Blade Screwdriver Set, VDE, Ergonomic, 10pcs, Slotted / Phillips / Pozidriv / PlusMinus | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 41233?
Additional datasheets, footprints and schematics for 41233 are listed on our Part Details page. You can also find images and similar parts to 41233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41233 fall under?
The 41233 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 41233 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41233 you can contact the distributor directly for product support, shipping queries etc.
Is the 41233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41233 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 41233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41233 often in real-time on the comparison pages.
What if I can't find stock of 41233?
You can fill out our help required form which you can use to request a quote for 41233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.