Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Weight per Piece | .001oz, .029g |
Splice Material | Steel |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | .062in, 1.57mm |
Wire Size | 2200 – 4500CMA |
Material Thickness | .3mm, .012in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 50000 |
Wire/Cable Type | Solid, Stranded |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Splice 2200-4500 012Npstl Rohs Compliant: Yes |Amp Te Connectivity 41215 | Newark Electronics |
Splice Terminal 1.57mm 3.3mm Nickel Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 41215?
Additional datasheets, footprints and schematics for 41215 are listed on our Part Details page. You can also find images and similar parts to 41215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41215 fall under?
The 41215 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41215 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41215 you can contact the distributor directly for product support, shipping queries etc.
Is the 41215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41215 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 41215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41215 often in real-time on the comparison pages.
What if I can't find stock of 41215?
You can fill out our help required form which you can use to request a quote for 41215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.