Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
411971-000,
9-1193106-9 |
Prices starting from US$77.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$169.81
|
4
in stock
|
Buy Now | |
TTI Europe
from US$146.05
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$250.24
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$324.17
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$226.00
|
4
in stock
|
Buy Now | |
Avnet America
from US$120.69
|
-
|
Buy Now | |
Sager
from US$77.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 7 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Diameter Range | 5.6 – 8.9mm, .219 – .35in |
Cable Entry Diameter | .01 – .44in, .2 – 11.1mm |
Connector Detail Specification Number | D38999/40, D38999/26, D38999/20, D38999/42, D38999/24, D38999/47, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Connector Shell Size | B, 11 |
Termination Device Included | TR07AI |
Style | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Adapter Angle | 90 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Strain Reliefs&adapters Adapter |Raychem Te Connectivity 411971-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADAPTER | Rapid Electronics |
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Connector Accessories Tinel-Lock Backshell with Ring Size 11 R/A Aluminum Alloy Cadmium Finish Olive Drab | Avnet Abacus |
Where can I find additional details, specifications and documents for a 411971-000?
Additional datasheets, footprints and schematics for 411971-000 are listed on our Part Details page. You can also find images and similar parts to 411971-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 411971-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 411971-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 411971-000 fall under?
The 411971-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 411971-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 411971-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 411971-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 411971-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 411971-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 411971-000 often in real-time on the comparison pages.
What if I can't find stock of 411971-000?
You can fill out our help required form which you can use to request a quote for 411971-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.