Status: | Unknown |
---|---|
Series: | 4100N Series |
RoHS: | Unknown |
Prices starting from US$64.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$111.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$97.11
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$95.00
|
47
in stock
|
Buy Now | |
Distrelec
from US$79.68
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$94.02
|
-
|
Buy Now | |
Avnet America
from US$64.77
|
-
|
Buy Now | |
RS Americas
from US$103.01
|
-
|
Buy Now | |
element14
from US$96.04
|
-
|
Buy Now | |
Sager
from US$82.76
|
-
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 70dBA |
Flow Rate - Imperial | 229.5cu.ft/min |
Flow Rate - Metric | 390m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4100N Series |
Power Rating | 42W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
DC Fans Tubeaxial 119x38mm 48VDC 229.5CFM | Rapid Electronics |
ebmpapst S-Force Axial Fan DC Ball 119x119x38mm 48V 7500min -1 390m³/h 2-Pin Stranded Wire | Distrelec |
Ebm Papst |Ebm-Papst 4118NH5 | Newark Electronics |
DC Fan Ball Bearing 48V 42W 7500RPM 229.5CFM 70dB Flange Mount | Avnet America |
DC Fan, 48V, 120x120x38mm, 229.5CFM, 42W, 70dBA, Wire Leads | ebm-papst 4118NH5 | RS Americas |
AXIAL FAN, 119MM, 48VDC, 390M3/H, 70DBA | element14 |
DC Fans Tubeaxial, 119x38mm, 48VDC, 229.5CFM, 45W, 70dB, 7500RPM, Ball, Sensor Signal | Sager |
Where can I find additional details, specifications and documents for a 4118NH5?
Additional datasheets, footprints and schematics for 4118NH5 are listed on our Part Details page. You can also find images and similar parts to 4118NH5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4118NH5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4118NH5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4118NH5 fall under?
The 4118NH5 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4118NH5 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4118NH5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4118NH5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4118NH5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 4118NH5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4118NH5 often in real-time on the comparison pages.
What if I can't find stock of 4118NH5?
You can fill out our help required form which you can use to request a quote for 4118NH5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.