Status: | Unknown |
---|---|
Series: | 4100R Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
1,150
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
19,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
745
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
745
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
699
in stock
|
Buy Now | |
Jameco Electronics
from US$0.99
|
149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
11
in stock
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | 4100R Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | DIP |
No. of Pins | 16Pins |
Voltage Rating | 100V |
Power Rating per Element | 250mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
External Depth | 5.33mm |
External Length / Height | 22.1mm |
External Width | 6.74mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
Lead Length | 3.18mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 2.25W |
Resistance R1 | 1kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Temperature Coeff Tracking + | 50ppm/°C |
Temperature Coeff Tracking - | 50ppm/°C |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 100V |
1K OHM 16PIN 2% | TTI Europe |
8-isolated film resistor,1K,0.25W,2% | RS |
Resistance:1Kohm | Newark Electronics |
Resistor, Network, 1 kOhm, ± 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America |
Bourns 4116R-1-102LF 1k ±2% 8R DIP Thick Film Resistor Network | Rapid Electronics |
Resistor network: Y | Transfer Multisort Elektronik |
Resistor, 1 Kilohms, 2.25 W @ 70 DegC, 2%, 100 V (Max.), 16, 100 ppm/ DegC | Bourns 4116R-1-102LF | RS Americas |
RESISTOR NETWORK, 1K | element14 |
Resistor, Network, 1 kOhm, � 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4116R-1-102LF?
Additional datasheets, footprints and schematics for 4116R-1-102LF are listed on our Part Details page. You can also find images and similar parts to 4116R-1-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4116R-1-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4116R-1-102LF fall under?
The 4116R-1-102LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4116R-1-102LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4116R-1-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4116R-1-102LF have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 4116R-1-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4116R-1-102LF often in real-time on the comparison pages.
What if I can't find stock of 4116R-1-102LF?
You can fill out our help required form which you can use to request a quote for 4116R-1-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.