Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | 1.42" |
I.D. Supplied - Metric | 36mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.32" |
Total Length - Metric | 59mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 411-56030?
Additional datasheets, footprints and schematics for 411-56030 are listed on our Part Details page. You can also find images and similar parts to 411-56030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 411-56030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 411-56030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 411-56030 fall under?
The 411-56030 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 411-56030 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 411-56030 you can contact the distributor directly for product support, shipping queries etc.
Is the 411-56030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 411-56030 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 411-56030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 411-56030 often in real-time on the comparison pages.
What if I can't find stock of 411-56030?
You can fill out our help required form which you can use to request a quote for 411-56030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.