Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$86.89
|
No stock
|
Buy Now | |
RS Americas
from US$78.51
|
41
in stock
|
Buy Now | |
Distrelec
from US$76.58
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$99.60
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$81.65
|
-
|
Buy Now | |
Avnet America
from US$55.49
|
-
|
Buy Now | |
Sager
from US$70.83
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 57dBA |
Flow Rate - Imperial | 140cu.ft/min |
Flow Rate - Metric | 3.96m³/min |
Bearing Type | Ball |
Fan, IP68,DC,24V,119x119x38mm, Sq,140CFM,11W,57dBA,4400RPM, Leadwires | ebm-papst 4114NHU-295 | RS Americas |
ebmpapst Axial Fan DC Ball 119x119x38mm 24V 4400min -1 227m³/h IP68 2-Pin Stranded Wire | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan, 119Mm, 24Vdc, 140Cfm, 57Dba | Newark Electronics |
Fan,Axial,24VDC,119x119x38mm,140.0cfm,11.0W,4400rpm,Ball Bearing,IP68 | Avnet America |
DC Fans Tubeaxial Fan, 119x119x38mm, 24VDC, 140CFM, 11W, 57dBA, 4400RPM, Ball, IP68 | Sager |
AXIAL FAN, 119MM, 24VDC, 140CFM, 57DBA | Farnell |
Where can I find additional details, specifications and documents for a 4114NHU-295?
Additional datasheets, footprints and schematics for 4114NHU-295 are listed on our Part Details page. You can also find images and similar parts to 4114NHU-295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4114NHU-295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4114NHU-295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4114NHU-295 fall under?
The 4114NHU-295 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4114NHU-295 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4114NHU-295 you can contact the distributor directly for product support, shipping queries etc.
Is the 4114NHU-295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4114NHU-295 have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 4114NHU-295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4114NHU-295 often in real-time on the comparison pages.
What if I can't find stock of 4114NHU-295?
You can fill out our help required form which you can use to request a quote for 4114NHU-295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.