Status: | Unknown |
---|---|
Series: | 4100N Series |
RoHS: | Unknown |
Prices starting from US$99.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$148.52
|
No stock
|
Buy Now | |
Sager
from US$129.93
|
82
in stock
|
Buy Now | |
element14
from US$154.11
|
30
in stock
|
Buy Now | |
Farnell
from US$152.97
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$147.67
|
-
|
Buy Now | |
Avnet America
from US$99.14
|
-
|
Buy Now | |
RS Americas
from US$132.31
|
-
|
Buy Now | |
Distrelec
from US$188.71
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 76dBA |
Flow Rate - Imperial | 294.2cu.ft/min |
Flow Rate - Metric | 500m³/h |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires PWM Control Sensor Output |
Current Rating | - |
Product Range | 4100N Series |
Power Rating | - |
IP Rating | IP54 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Input Voltage Max | 30VDC |
Input Voltage Min | 16VDC |
Lead Length | 310mm |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Power Consumption | 90W |
Type | S-Force |
DC Fans Tubeaxial, 119x38mm, 24VDC, 294.2CFM, 90W, 76dB, 9500RPM, Ball, Speed Signal | Sager |
FAN, AXIAL, 119X119X38MM, 24VDC | element14 |
S-Force DC fan PWM, 119mm 500cu.m/h 24V | RS |
Axial Fan, 119Mm, 24Vdc | Newark Electronics |
DC Fan Ball Bearing 24V 90W 9500RPM 294CFM 76dB Flange Mount | Avnet America |
DC Fan, 24V, 120x120x38mm, 294.2CFM, 90W, 76dBA, Wire Leads | ebm-papst 4114N/2H7P | RS Americas |
ebmpapst S-Force Axial Fan DC Ball 119x119x38mm 24V 9500min -1 475m³/h 4-Pin Stranded Wire | Distrelec |
Where can I find additional details, specifications and documents for a 4114N/2H7P.?
Additional datasheets, footprints and schematics for 4114N/2H7P. are listed on our Part Details page. You can also find images and similar parts to 4114N/2H7P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4114N/2H7P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4114N/2H7P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4114N/2H7P. fall under?
The 4114N/2H7P. is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4114N/2H7P. when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4114N/2H7P. you can contact the distributor directly for product support, shipping queries etc.
Is the 4114N/2H7P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4114N/2H7P. have stock available?
Authorised distributors including Sager, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 4114N/2H7P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4114N/2H7P. often in real-time on the comparison pages.
What if I can't find stock of 4114N/2H7P.?
You can fill out our help required form which you can use to request a quote for 4114N/2H7P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.