Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 208.9cu.ft/min |
Flow Rate - Metric | 355m³/h |
Noise Rating | 67dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
FAN,DC TUBEAXIAL,208.9 CFM,12 V,32 W,67 | RS |
Dc Fan, Axial, 119Mm, 12Vdc | Newark Electronics |
DC Fan Ball Bearing 12V 32W 6800RPM 208.9CFM 67dB Flange Mount | Avnet America |
DC Fan, 12V, 120x120x38mm, 208.9CFM, 32W, 67dBA, Wire Leads | ebm-papst 4112NH4 | RS Americas |
DC Fans Tubeaxial Fan, 119x119x38mm, 12VDC, 208.9CFM, 32W, 67dBA, 6800RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 4112NH4?
Additional datasheets, footprints and schematics for 4112NH4 are listed on our Part Details page. You can also find images and similar parts to 4112NH4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4112NH4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4112NH4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4112NH4 fall under?
The 4112NH4 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4112NH4 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4112NH4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4112NH4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4112NH4 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 4112NH4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4112NH4 often in real-time on the comparison pages.
What if I can't find stock of 4112NH4?
You can fill out our help required form which you can use to request a quote for 4112NH4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.