Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4112813001,
8-1193101-6 |
Conductor Material | Tin-Plated Copper |
---|---|
Shield Diameter | .128in, 3.25mm |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | Blue, Red |
Shield Material | Copper |
Jacket Color | Black |
Number of Strands | 19 |
Number of Conductors | 2 |
Wire Diameter | .051in, 1.3mm |
Wire Size | .62mm², 20AWG |
Conductor Diameter | 1.01mm, .04in |
Strand Size | 32AWG |
Overall Outside Diameter | .151in, 3.84mm |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | Cable - Spec 99 and 100 |
Product Type | Cable |
Shielded | Yes |
Cable Style | Jacketed, Round Braided |
Cable Type | Spec 99M |
Operating Temperature Range | -55 – 125°C |
Multiconductor Cable 2Conductors 20AWG Tin Plated Copper Black 600V | Avnet America |
Multi-Conductor Cables 99M1121-20-2/6-0 | Sager |
Where can I find additional details, specifications and documents for a 4112813001?
Additional datasheets, footprints and schematics for 4112813001 are listed on our Part Details page. You can also find images and similar parts to 4112813001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4112813001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4112813001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4112813001 fall under?
The 4112813001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 4112813001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4112813001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4112813001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4112813001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 4112813001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4112813001 often in real-time on the comparison pages.
What if I can't find stock of 4112813001?
You can fill out our help required form which you can use to request a quote for 4112813001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.