Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
6,750
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.24
|
4,015
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,710
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
2,025
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.622g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .14in, 4.57mm, 3.55mm, .18in |
Tongue Thickness | .76mm, .03in |
Stud Diameter | 8.2mm, .323in |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Overall Length | 27.18mm, 1.07in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .21in, 3.81 – 5.33mm |
Wire Insulation Diameter (Min) | .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 12-10 .323 .030TPBR | Heilind Electronics |
RING 12-10 AWG TPBR | TE Connectivity 41126 | RS Americas |
RING 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 41126 | Internal Number: 41126 | TE Connectivity | TE Store |
Ring Is 12-10 .323 .030Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41126 | Newark Electronics |
12-10 AWG Straight Non-Insulated Open Barrel Ring Tongue | Future Electronics |
Ring Tongue Terminal 10-12AWG 27.23mm 11.94mm Tin Strip | Avnet America |
TE Connectivity - AMP RING 12-10 AWG TPBR | Distrelec |
RING 12-10 AWG TPBR | Farnell |
RING IS 12-10.323 .030TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41126?
Additional datasheets, footprints and schematics for 41126 are listed on our Part Details page. You can also find images and similar parts to 41126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41126 fall under?
The 41126 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41126 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41126 you can contact the distributor directly for product support, shipping queries etc.
Is the 41126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41126 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TE Store, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 41126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41126 often in real-time on the comparison pages.
What if I can't find stock of 41126?
You can fill out our help required form which you can use to request a quote for 41126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.