Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
2,580
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,580
in stock
|
Buy Now | |
element14
from US$0.27
|
2,580
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$25.61
|
1
in stock
|
Buy Now | |
Future Electronics
from US$39.29
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TE Store
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | 1.741g |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Barrel Inside Diameter | .14in, 4.57mm, .18in, 3.55mm |
Stud Diameter | .257in, 6.53mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Wire Insulation Diameter (Min) | .15in |
Overall Length | 27.18mm, 1.07in |
Wire Size | 6529 – 10382CMA, 12 – 10AWG, 3 – 6mm² |
Wire Insulation Diameter | .15 – .21in, 3.81 – 5.33mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals RING IS 12-10 .25 Reel of 3000 | Rapid Electronics |
Ring Tongue Terminal, 1/4", 10Awg | Newark Electronics |
RING TONGUE TERMINAL, 1/4", 10AWG | element14 |
TE Connectivity Other Tools CRD BRIGHT HS DRILL NO 25 | Distrelec |
Ring Tongue Terminal 10-12AWG 27.23mm 11.94mm Tin Strip | Avnet America |
RING 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 41125 | Internal Number: 41125 | TE Connectivity | TE Store |
RING IS 12-10.257 .030TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 114.3mm |
Board Thickness | 1.57mm |
Pin Capacity | 8 |
RoHS Compliant | No |
Protoboard, BUS-Specific, Grid 0.1X0.1",Board 4.5"LX4.5"WX0.062"T, Hole-Dia 0.042" | Vector Electronics & Technology 4112-5 | RS Americas |
Where can I find additional details, specifications and documents for a 41125?
Additional datasheets, footprints and schematics for 41125 are listed on our Part Details page. You can also find images and similar parts to 41125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41125 fall under?
The 41125 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41125 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41125 you can contact the distributor directly for product support, shipping queries etc.
Is the 41125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41125 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 41125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41125 often in real-time on the comparison pages.
What if I can't find stock of 41125?
You can fill out our help required form which you can use to request a quote for 41125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.