Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 243.84mm |
Board Thickness | 1.57mm |
RoHS Compliant | No |
Pcb Plugboard, 22/44 @0.156"card Edge, 3-Hole Pads | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4112?
Additional datasheets, footprints and schematics for 4112 are listed on our Part Details page. You can also find images and similar parts to 4112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4112 fall under?
The 4112 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 4112 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4112 you can contact the distributor directly for product support, shipping queries etc.
Is the 4112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4112 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Relay Specialties have stock available or on a lead time for 4112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4112 often in real-time on the comparison pages.
What if I can't find stock of 4112?
You can fill out our help required form which you can use to request a quote for 4112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.