Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.57
|
132
in stock
|
Buy Now | |
Rapid Electronics
from US$5.18
|
132
in stock
|
Buy Now | |
Chip One Stop
from US$3.63
|
132
in stock
|
Buy Now | |
Distrelec
from US$8.44
|
132
in stock
|
Buy Now | |
element14
from US$4.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG21 |
Cable Diameter Min | 10mm |
Cable Diameter Max | 19mm |
Cable Gland Material | Metal |
Gland Colour | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
Accessory Type | Cable Gland |
Cable Diameter | 19mm |
For Use With | DS Cables |
Material | Metal |
Thread Size | PG21 |
Heavy Duty Power Connectors Ds.21.di |Amp Te Connectivity 4-1106004-9 | Newark Electronics |
Heavy Duty Power Connectors DS.21.DI | Rapid Electronics |
TE Connectivity Cable Accessories Cable Fitting Metal Loose Piece | Distrelec |
CABLE GLAND, SIZE 6/7/8 | element14 |
DS.21.DI | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG21 |
Cable Diameter Min | 10mm |
Cable Diameter Max | 19mm |
Cable Gland Material | Metal |
Gland Colour | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-1106004-9?
Additional datasheets, footprints and schematics for 4-1106004-9 are listed on our Part Details page. You can also find images and similar parts to 4-1106004-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1106004-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1106004-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1106004-9 fall under?
The 4-1106004-9 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 4-1106004-9 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1106004-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1106004-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1106004-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 4-1106004-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1106004-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1106004-9?
You can fill out our help required form which you can use to request a quote for 4-1106004-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.