Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$26.45
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$35.00
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$29.30
|
112
in stock
|
Buy Now | |
Distrelec
from US$32.19
|
112
in stock
|
Buy Now | |
element14
from US$10.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M40 |
Cable Diameter Min | 18mm |
Cable Diameter Max | 25mm |
Cable Gland Material | - |
Gland Colour | - |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Cable Clamp |
Cable Diameter | 28mm |
Cable Diameter Max - Imperial | 1.1" |
Cable Diameter Max - Metric | 28mm |
Cable Diameter Min - Imperial | 0.75" |
Cable Diameter Min - Metric | 19mm |
For Use With | HTS Heavy Duty Connectors |
Material | Plastic |
Thread Size | M40 |
Heavy Duty Power Connectors Hut.m40.p |Amp Te Connectivity 4-1102771-0 | Newark Electronics |
Heavy Duty Power Connectors HUT.M40.P | Rapid Electronics |
TE Connectivity Cable Accessories Cable Fitting Plastic Loose Piece | Distrelec |
CABLE CLAMP, M40, PLASTIC | element14 |
Cable Accessories Cable Fitting Plastic Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1102771-0?
Additional datasheets, footprints and schematics for 4-1102771-0 are listed on our Part Details page. You can also find images and similar parts to 4-1102771-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1102771-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1102771-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1102771-0 fall under?
The 4-1102771-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 4-1102771-0 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1102771-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1102771-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1102771-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 4-1102771-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1102771-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1102771-0?
You can fill out our help required form which you can use to request a quote for 4-1102771-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.