Status: | Unknown |
---|---|
Series: | EMV |
RoHS: | Compliant |
Prices starting from US$96.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$102.03
|
No stock
|
Buy Now | |
Avnet Abacus
-
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$106.87
|
-
|
Buy Now | |
Avnet America
from US$96.08
|
-
|
Buy Now | |
RS Americas
from US$129.08
|
-
|
Buy Now | |
element14
from US$96.12
|
-
|
Buy Now | |
Boersig
from US$97.87
|
-
|
Buy Now | |
TTI Europe
from US$98.01
|
-
|
Buy Now |
Heavy Duty Connector Type | Hood, Top Entry |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | Screw |
For Use With | AMP EMV Series Heavy Duty Connectors |
Product Range | EMV |
RoHS Compliant | Yes |
Connector Accessories Hood | Avnet Abacus |
Emv-K.3/4.sto.1.11.g |Hts Te Connectivity 4-1102700-5 | Newark Electronics |
EMV-K.3/4.STO.1.11.G | TE Connectivity 4-1102700-5 | RS Americas |
EMV-K.3/4.STO.1.11.G | Boersig |
Where can I find additional details, specifications and documents for a 4-1102700-5?
Additional datasheets, footprints and schematics for 4-1102700-5 are listed on our Part Details page. You can also find images and similar parts to 4-1102700-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1102700-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1102700-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1102700-5 fall under?
The 4-1102700-5 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Hoods / Housings / Bases.
Can I view similar or alternative parts?
You can view similar parts to 4-1102700-5 when available in the Heavy Duty Hoods / Housings / Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1102700-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1102700-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4-1102700-5 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 4-1102700-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1102700-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1102700-5?
You can fill out our help required form which you can use to request a quote for 4-1102700-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.