Status: | Unknown |
---|---|
Series: | Commando |
RoHS: | Unknown |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Outlet |
Pin Configuration | 3P+E |
Connector Colour | Red |
IP Rating | IP44 |
Product Range | Commando |
Colour | Red |
External Width | 75mm |
Gender | Receptacle |
IP / NEMA Rating | IP44 |
No. of Contacts | 4Contacts |
No. of Outlets | 1Outlets, 1 Outlet |
Poles Configuration | 3P+E |
RMS Current (Irms) | 16A |
Termination Method | Screw |
Voltage Rating | 400V |
SOCKET, PANEL MOUNT, 400V, 3P+E WAY | Farnell |
Socket, Panel Mount, 400V, 3P+E Way | Newark Electronics |
Where can I find additional details, specifications and documents for a 410406?
Additional datasheets, footprints and schematics for 410406 are listed on our Part Details page. You can also find images and similar parts to 410406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410406 fall under?
The 410406 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 410406 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410406 you can contact the distributor directly for product support, shipping queries etc.
Is the 410406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410406 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 410406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410406 often in real-time on the comparison pages.
What if I can't find stock of 410406?
You can fill out our help required form which you can use to request a quote for 410406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.