Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.90
|
5
in stock
|
Buy Now | |
Digilent
from US$24.99
|
217
in stock
|
Buy Now | |
Distrelec
from US$27.32
|
11
in stock
|
Buy Now | |
element14
from US$26.36
|
6
in stock
|
Buy Now | |
Farnell
from US$24.79
|
6
in stock
|
Buy Now | |
RS Americas
from US$16.33
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$24.99
|
-
|
Buy Now | |
Jameco Electronics
from US$26.95
|
-
|
Buy Now |
Accessory Type | Bluetooth Interface Module |
---|---|
For Use With | Pmod compatible devices |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bluetooth Version | Bluetooth 4.2 |
Data Rate | 10Kbps |
Receive Sensitivity | -90dBm |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.9V |
Digilent Pmod BLE Bluetooth Interface UART | Distrelec |
PMOD BLE : BLUETOOTH LOW ENERGY INTERFACE | Farnell |
Pmod BLE: Bluetooth Low Energy Interface | RS |
Bluetooth Interface Module | Newark Electronics |
Where can I find additional details, specifications and documents for a 410-359?
Additional datasheets, footprints and schematics for 410-359 are listed on our Part Details page. You can also find images and similar parts to 410-359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-359 fall under?
The 410-359 is listed under Digilent Parts.
Can I view similar or alternative parts?
You can view similar parts to 410-359 when available in the Digilent Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-359 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-359 have stock available?
Authorised distributors including Digilent, Distrelec, element14, Farnell and RS have stock available or on a lead time for 410-359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-359 often in real-time on the comparison pages.
What if I can't find stock of 410-359?
You can fill out our help required form which you can use to request a quote for 410-359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.