410-357 Digilent Parts by Digilent

JTAG-SMT3-NC: Surface-mount Programming Module

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Note: The individual JTAG-SMT3-NC is MSL 6. We also offer MSL 3 versions in 40 unit trays. Please contact our sales department at sales@digilentinc.com for MSL 3 tray purchasing options. 

The Joint Test Action Group (JTAG)-SMT3-NC is a compact, complete, and fully self-contained surface-mount programming module for Xilinx field-programmable gate arrays (FPGAs). The module can be accessed directly from all Xilinx Tools, including iMPACT, ChipScope™, Vivado, and EDK. Users can load the module directly onto a target board and reflow it like any other component.

Support Materials

Datasheet

For all other material:

Resource Center

The JTAG-SMT3-NC uses a 3.3V main power supply and independent Vref supplies to drive the JTAG and UART signals. All JTAG signals use high speed 24mA three-state buffers that allow signal voltages from 1.8V to 5.5V, and bus speeds up to 30MBit/sec. All UART signals use high speed 24mA buffers that allow signal voltages from 1.8V to 5.5V and bus speeds up to 12Mbaud. The JTAG bus can be shared with other devices as the SMT3-NC signals are held at high impedance, except when actively driven during programming. The SMT3-NC module is CE certified and fully compliant with EU RoHS and REACH directives. The module routes the USB D+ (DP) and D- (DM) signals out to pads, providing the system designer with the ability to choose the type of USB connector and its location on the system board.

Features:

  • Small, complete, all-in-one JTAG programming/debugging solution for Xilinx FPGAs with UART side channel
  • Compatible with Xilinx Tools
  • High-Speed USB 2.0 port that can drive JTAG bus up to 30Mbit/sec (frequency settable by user)
  • Open drain buffer on PS_SRST_B pin allows debugging software to reset the processor core of Xilinx’s Zynq® platform
  • Dual channel USB controller provides simultaneous access to both JTAG and UART interfaces
  • Separate Vref for JTAG and UART signals allows each interface to operate at different voltages (1.8V to 5.5V)
  • Small form-factor surface-mount module can be directly loaded on target boards
  • USB D+ and D- signals routed to pads, allowing USB connector to be placed anywhere on the host PCB
  • VBUS_DETECT pin allows for reduced current consumption when the module isn’t connected to a PC

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Newark
Newark
from US$59.99
No stock
Buy Now
Logo for Digilent
Digilent
from US$59.99
316
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.63
259
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$59.99
5
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$55.75
-
Buy Now

Alternative Descriptions

Jtag-Smt3-Nc: Surface-Mount Programming Module Rohs Compliant: Yes |Digilent 410-357 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 410-357?

Additional datasheets, footprints and schematics for 410-357 are listed on our Part Details page. You can also find images and similar parts to 410-357 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 410-357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-357 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 410-357 fall under?

The 410-357 is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 410-357 when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 410-357 you can contact the distributor directly for product support, shipping queries etc.

Is the 410-357 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 410-357 have stock available?

Authorised distributors including Digilent, Conrad, Avnet America, Newark Electronics and Jameco Electronics have stock available or on a lead time for 410-357.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 410-357 often in real-time on the comparison pages.

What if I can't find stock of 410-357?

You can fill out our help required form which you can use to request a quote for 410-357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay