Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$186.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$235.45
|
13
in stock
|
Buy Now | |
element14
from US$298.43
|
107
in stock
|
Buy Now | |
Farnell
from US$236.35
|
107
in stock
|
Buy Now | |
Distrelec
from US$228.34
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$186.00
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$229.00
|
6
in stock
|
Buy Now | |
Welectron
from US$241.76
|
5
in stock
|
Buy Now | |
Jameco Electronics
from US$229.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$306.59
|
-
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
Silicon Core Number | XC6SLX25-2 |
Kit Application Type | Test |
Application Sub Type | Logic Analyzer & Digital Pattern Generator |
Core Architecture | FPGA |
Core Sub-Architecture | - |
Silicon Family Name | Spartan-6 |
Kit Contents | Digital Discovery Board 2x6 & 2x16 Flywire Assembly USB A to Micro-B Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
BOARD, LOGIC ANALYZER/PATTERN GENERATOR | element14 |
Digilent Digital Discovery Logic Analyser and Digital Pattern Generator | Distrelec |
DIGITAL DISCOVERY LOGIC ANALYSER,410-338 | RS |
Board, Logic Analyzer/Pattern Generator | Newark Electronics |
Digilent Digital Discovery | Welectron |
Digital Discovery A USB embedded dev tool for high speed and multi-channel apps | DIGILENT 410-338 | RS Americas |
Where can I find additional details, specifications and documents for a 410-338?
Additional datasheets, footprints and schematics for 410-338 are listed on our Part Details page. You can also find images and similar parts to 410-338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-338 fall under?
The 410-338 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to 410-338 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-338 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-338 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Chip One Stop have stock available or on a lead time for 410-338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-338 often in real-time on the comparison pages.
What if I can't find stock of 410-338?
You can fill out our help required form which you can use to request a quote for 410-338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.