Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
1,010
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
272
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
272
in stock
|
Buy Now | |
Distrelec
from US$4.55
|
272
in stock
|
Buy Now | |
Avnet America
from US$2.69
|
1
in stock
|
Buy Now | |
RS Americas
from US$3.53
|
-
|
Buy Now | |
element14
from US$4.26
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Rows | 2 |
Number of Positions | 80 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 50 |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Btb Connector, 80Pos, Header, 2Row | Newark Electronics |
Headers&Wire Housings 80P HEADER GOLD | Rapid Electronics |
TE Connectivity 80 MODII HDR DRST B/A .100CL Board Connector 80 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
CONN, HEADER, 80POS, 2ROW, 2.54MM, TH | Farnell |
Conn Unshrouded Header HDR 80 POS 2.54mm Solder ST Thru-Hole | Avnet America |
80 MODII HDR DRST B/A .100CL AMPMODU Mod II Series | TE Connectivity 4-103186-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | Lead (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 4-103186-0?
Additional datasheets, footprints and schematics for 4-103186-0 are listed on our Part Details page. You can also find images and similar parts to 4-103186-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-103186-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-103186-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-103186-0 fall under?
The 4-103186-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-103186-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-103186-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-103186-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-103186-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-103186-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-103186-0 often in real-time on the comparison pages.
What if I can't find stock of 4-103186-0?
You can fill out our help required form which you can use to request a quote for 4-103186-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.