Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$549.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$564.99
|
62
in stock
|
Buy Now | |
Digilent
from US$549.00
|
670
in stock
|
Buy Now | |
element14
from US$587.69
|
62
in stock
|
Buy Now | |
Jameco Electronics
from US$549.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$549.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$549.00
|
-
|
Buy Now | |
RS Americas
from US$783.87
|
-
|
Buy Now | |
Distrelec
from US$549.77
|
-
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Artix-7 |
Core Architecture | MicroBlaze |
Core Sub-Architecture | - |
Silicon Core Number | XC7A200T |
Kit Contents | Dev Board XC7A200T |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | High-capacity FPGA Mini DisplayPort 512MB DDR3 Ethernet/HDMI/USB USB-JTAG/Ext Power Pmod Ports |
DEV BOARD, FPGA NEXYS VIDEO | element14 |
Dev Board, 32Bit Microblaze Mcu | Newark Electronics |
Artix-7 Field Programmable Gate Array Development Board | Avnet America |
Nexys Video Artix-7 FPGA: Trainer Board for Multimedia Applications | DIGILENT 410-316 | RS Americas |
Digilent Nexys Video Artix-7 FPGA Trainer Board for Multimedia Applications | Distrelec |
Where can I find additional details, specifications and documents for a 410-316?
Additional datasheets, footprints and schematics for 410-316 are listed on our Part Details page. You can also find images and similar parts to 410-316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-316 fall under?
The 410-316 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 410-316 when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-316 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-316 have stock available?
Authorised distributors including Digilent, element14, Farnell, Jameco Electronics and Newark Electronics have stock available or on a lead time for 410-316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-316 often in real-time on the comparison pages.
What if I can't find stock of 410-316?
You can fill out our help required form which you can use to request a quote for 410-316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.