Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
The JTAG-SMT2-NC has all of the same features as the JTAG-SMT2, but without a USB connector pre-mounted on the board. This allows users of this programming solution to mount the board anywhere in their own design, as opposed to the edge-mounting recommended for the JTAG-SMT2.
The JTAG-SMT2-NC uses a 3.3V main power supply and a separate Vref supply to drive the JTAG signals. All JTAG signals use high-speed 24mA three-state buffers that allow signal voltages from 1.8V to 5V and bus speeds of up to 30 MBit/sec. The JTAG bus can be shared with other devices, as systems hold JTAG signals at high-impedance, except when actively driven during programming. The SMT2 module is CE-certified and fully compliant with EU RoHS and REACH directives.
This module is not needed for Digilent FPGA boards as our boards are designed with this functionality natively.
Prices starting from US$36.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.59
|
5
in stock
|
Buy Now | |
Digilent
from US$48.99
|
3,640
in stock
|
Buy Now | |
element14
from US$52.50
|
184
in stock
|
Buy Now | |
Farnell
from US$49.55
|
184
in stock
|
Buy Now | |
Chip One Stop
from US$36.90
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$48.99
|
-
|
Buy Now | |
RS Americas
from US$50.34
|
-
|
Buy Now | |
Jameco Electronics
from US$48.99
|
-
|
Buy Now |
PROGRAMMING MODULE, SMD, JTAG, FPGA/SOC | element14 |
JTAG-SMT2-NC SMT Programming Module | RS |
Programming Module, Digilent Dev Board | Newark Electronics |
JTAG-SMT2-NC: Surface-mount Programming Module | DIGILENT 410-308 | RS Americas |
Where can I find additional details, specifications and documents for a 410-308?
Additional datasheets, footprints and schematics for 410-308 are listed on our Part Details page. You can also find images and similar parts to 410-308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-308 fall under?
The 410-308 is listed under Digilent Parts.
Can I view similar or alternative parts?
You can view similar parts to 410-308 when available in the Digilent Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-308 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-308 have stock available?
Authorised distributors including Digilent, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for 410-308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-308 often in real-time on the comparison pages.
What if I can't find stock of 410-308?
You can fill out our help required form which you can use to request a quote for 410-308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.