410-294-B Batteries & Power Supplies by Digilent

DC-DC CONVERTER USB 2 O/P 2.2W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.95

Distributor Stock
Logo for RS
RS
from US$31.64
No stock
Buy Now
Logo for element14
element14
from US$29.75
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$29.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$44.85
-
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$22.95
-
Buy Now
Logo for Distrelec
Distrelec
from US$37.27
-
Buy Now
Logo for Farnell
Farnell
from US$32.03
-
Buy Now

Specifications

No. of Outputs 2 Output, 2Outputs
Output Power Max 2.2W
Output Voltage - Output 1 3.3V
Output Current - Output 1 350mA
Output Voltage - Output 2 -3.3V
Output Current - Output 2 320mA
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range -
Input Voltage DC Min 4.5V
Input Voltage DC Max 5.5V
DC / DC Converter Output Type Fixed Adjustable
DC / DC Converter Type -
DC / DC Converter Mounting Through Hole
Width -
Height -
Depth -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

DC-DC CONVERTER, USB, 2 O/P, 2.2W | element14
PowerBRICK +/-3.3V Breadboard USB PSU | RS
Powerbricks 3V: Breadboardable Dual Output Usb Power Supplies Rohs Compliant: Yes |Digilent 410-294-B | Newark Electronics
PowerBRICKS: Breadboardable Dual Output USB Power Supplies 3.3V | DIGILENT 410-294-B | RS Americas
Digilent Power Brick, 3.3 V | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 410-294-B?

Additional datasheets, footprints and schematics for 410-294-B are listed on our Part Details page. You can also find images and similar parts to 410-294-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 410-294-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-294-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 410-294-B fall under?

The 410-294-B is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 410-294-B when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 410-294-B you can contact the distributor directly for product support, shipping queries etc.

Is the 410-294-B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 410-294-B have stock available?

Authorised distributors including element14, RS, Newark Electronics, RS Americas and Jameco Electronics have stock available or on a lead time for 410-294-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 410-294-B often in real-time on the comparison pages.

What if I can't find stock of 410-294-B?

You can fill out our help required form which you can use to request a quote for 410-294-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay