Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2.2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Through Hole |
Width | - |
Height | - |
Depth | - |
SVHC | No SVHC (15-Jan-2019) |
PowerBRICK +/-5V Breadboard USB PSU | RS |
Powerbricks 5V: Breadboardable Dual Output Usb Power Supplies Rohs Compliant: Yes |Digilent 410-294-A | Newark Electronics |
PowerBRICKS: Breadboardable Dual Output USB Power Supplies 5V | DIGILENT 410-294-A | RS Americas |
DC-DC CONVERTER, USB, 2 O/P, 2.2W | element14 |
Where can I find additional details, specifications and documents for a 410-294-A?
Additional datasheets, footprints and schematics for 410-294-A are listed on our Part Details page. You can also find images and similar parts to 410-294-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-294-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-294-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-294-A fall under?
The 410-294-A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 410-294-A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-294-A you can contact the distributor directly for product support, shipping queries etc.
Is the 410-294-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-294-A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Jameco Electronics and element14 have stock available or on a lead time for 410-294-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-294-A often in real-time on the comparison pages.
What if I can't find stock of 410-294-A?
You can fill out our help required form which you can use to request a quote for 410-294-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.