Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.79
|
7
in stock
|
Buy Now | |
Digilent
from US$16.99
|
152
in stock
|
Buy Now | |
element14
from US$17.48
|
6
in stock
|
Buy Now | |
Farnell
from US$16.58
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$16.99
|
-
|
Buy Now | |
Avnet America
from US$16.99
|
-
|
Buy Now | |
RS Americas
from US$21.94
|
-
|
Buy Now | |
Jameco Electronics
from US$15.75
|
-
|
Buy Now | |
Distrelec
from US$26.35
|
-
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADXL362 |
Application Sub Type | Accelerometer - Three-Axis |
Kit Contents | PmodACL2 Digital Accelerometer Module Cables & Headers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Single-tap/Double-tap Detection Activity/Inactivity Monitoring SPI Interface Free Fall Detection |
Pmod ACL2 3-axis MEMS Accelerometer | RS |
3 AXIS MEMS ACC, PMOD | element14 |
Expansion Board, 3-Axies Accelerometer | Newark Electronics |
ADXL362 3-Axis MEMS Accelerometer Adaptor Board | Avnet America |
PmodACL2: 3-axis MEMS Accelerometer | DIGILENT 410-255 | RS Americas |
Digilent Module SPI | Distrelec |
Where can I find additional details, specifications and documents for a 410-255?
Additional datasheets, footprints and schematics for 410-255 are listed on our Part Details page. You can also find images and similar parts to 410-255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-255 fall under?
The 410-255 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 410-255 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-255 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-255 have stock available?
Authorised distributors including Digilent, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 410-255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-255 often in real-time on the comparison pages.
What if I can't find stock of 410-255?
You can fill out our help required form which you can use to request a quote for 410-255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.