Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.46
|
13
in stock
|
Buy Now | |
Digilent
from US$24.99
|
521
in stock
|
Buy Now | |
Newark Electronics
from US$24.99
|
-
|
Buy Now | |
Avnet America
from US$24.99
|
-
|
Buy Now | |
Jameco Electronics
from US$29.95
|
-
|
Buy Now | |
element14
from US$26.88
|
-
|
Buy Now | |
Distrelec
from US$27.50
|
-
|
Buy Now | |
Farnell
from US$26.54
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | AD5628 |
Silicon Family Name | - |
For Use With | Digilent System Boards |
Kit Contents | PmodDA4 Digital to Analog Converter Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Application Sub Type | DAC |
Features | 12-bit DAC High-speed DSP Compatible Low Power Consumption Power-down Function Capability |
Kit Application Type | Data Converter |
Digilent, 410-245 | RS |
Pmod Da4: Eight 12-Bit D/A Outputs Rohs Compliant: Yes |Digilent 410-245 | Newark Electronics |
AD5933 - Impedance Converter Evaluation Board | Avnet America |
EVALUATION BOARD, DATA CONVERTER | element14 |
Digilent PmodDA4, Module SPI | Distrelec |
Where can I find additional details, specifications and documents for a 410-245?
Additional datasheets, footprints and schematics for 410-245 are listed on our Part Details page. You can also find images and similar parts to 410-245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-245 fall under?
The 410-245 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 410-245 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-245 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-245 have stock available?
Authorised distributors including Digilent, RS, Newark Electronics, Avnet America and Jameco Electronics have stock available or on a lead time for 410-245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-245 often in real-time on the comparison pages.
What if I can't find stock of 410-245?
You can fill out our help required form which you can use to request a quote for 410-245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.