Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.28
|
4
in stock
|
Buy Now | |
Conrad
from US$0.63
|
422
in stock
|
Buy Now | |
Digilent
from US$29.99
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$35.10
|
3
in stock
|
Buy Now | |
element14
from US$38.22
|
2
in stock
|
Buy Now | |
Distrelec
from US$37.86
|
2
in stock
|
Buy Now | |
Farnell
from US$35.64
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$37.49
|
-
|
Buy Now | |
RS Americas
from US$56.17
|
-
|
Buy Now | |
Jameco Electronics
from US$49.95
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | AD5541A |
Silicon Family Name | - |
For Use With | Digilent System Boards |
Kit Contents | PmodDA3 Digital to Analog Converter Module Cable & Header |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Application Sub Type | DAC |
Features | 16-bit A/D Converter 2.5V Reference Voltage Very Low Noise 6-pin Header SMA Connector |
Kit Application Type | Data Converter |
PMOD DA3 16-BIT DAC, SMA OUTPUT,410-241 | RS |
16BIT UNBUFFERED DAC, PMOD | element14 |
Digilent PmodDA3, Module SPI | Distrelec |
Dac Module, Dac | Newark Electronics |
PmodDA3: One 16-bit D/A Output | DIGILENT 410-241 | RS Americas |
Where can I find additional details, specifications and documents for a 410-241?
Additional datasheets, footprints and schematics for 410-241 are listed on our Part Details page. You can also find images and similar parts to 410-241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-241 fall under?
The 410-241 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 410-241 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-241 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-241 have stock available?
Authorised distributors including Conrad, Digilent, RS, Chip One Stop and element14 have stock available or on a lead time for 410-241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-241 often in real-time on the comparison pages.
What if I can't find stock of 410-241?
You can fill out our help required form which you can use to request a quote for 410-241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.