Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Silicon Manufacturer | Analog Devices |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | AD7991 |
Silicon Family Name | - |
For Use With | Digilent System Boards |
Kit Contents | PmodAD2 Analog-to-Digital Converter Module MTE Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Application Sub Type | ADC |
Features | 4 A/D Channels 12-bit Resolution I2C Interface On-board 2.048V Voltage Reference |
Kit Application Type | Data Converter |
Pmod Ad2: 4-Channel 12-Bit A/D Converter Rohs Compliant: Yes |Digilent 410-217 | Newark Electronics |
AD7991 4-Channel 12-Bit Analog to Digital Converter Adaptor Board | Avnet America |
DEV KIT, ADC | element14 |
Where can I find additional details, specifications and documents for a 410-217?
Additional datasheets, footprints and schematics for 410-217 are listed on our Part Details page. You can also find images and similar parts to 410-217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-217 fall under?
The 410-217 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 410-217 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-217 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-217 have stock available?
Authorised distributors including Conrad, Digilent, Newark Electronics, Avnet America and Jameco Electronics have stock available or on a lead time for 410-217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-217 often in real-time on the comparison pages.
What if I can't find stock of 410-217?
You can fill out our help required form which you can use to request a quote for 410-217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.