Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | A |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 3.6Ah |
Battery Terminals | Connector |
External Diameter | 48.26mm |
External Height | 17.78mm |
RoHS Compliant | NA |
Battery, Non Rechargeable, 3.6V, 3.6Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a 410076-0090?
Additional datasheets, footprints and schematics for 410076-0090 are listed on our Part Details page. You can also find images and similar parts to 410076-0090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410076-0090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410076-0090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410076-0090 fall under?
The 410076-0090 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 410076-0090 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410076-0090 you can contact the distributor directly for product support, shipping queries etc.
Is the 410076-0090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410076-0090 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 410076-0090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410076-0090 often in real-time on the comparison pages.
What if I can't find stock of 410076-0090?
You can fill out our help required form which you can use to request a quote for 410076-0090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.