Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.29
Kit Application Type | Drivers |
---|---|
Application Sub Type | PWM Motor Driver |
Silicon Manufacturer | - |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Digilent PmodHB3 2A H-Bridge Module |
SVHC | No SVHC (15-Jan-2019) |
Features | 2A H-Bridge Circuit Two Buffered Inputs for Motor Speed Feedback Small Form Factor |
Digilent PmodHB3, Module | Distrelec |
Pmod Hb3: H-Bridge Driver With Feedback Inputs Rohs Compliant: Yes |Digilent 410-069 | Newark Electronics |
Pmod HB3 2A H-bridge Driver + F/B | RS |
PmodHB3: H-bridge Driver with Feedback Inputs | DIGILENT 410-069 | RS Americas |
PERIPHER MOD, H BRIDGE, PMODHB3 | Farnell |
Where can I find additional details, specifications and documents for a 410-069?
Additional datasheets, footprints and schematics for 410-069 are listed on our Part Details page. You can also find images and similar parts to 410-069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-069 fall under?
The 410-069 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 410-069 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-069 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-069 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS, RS Americas and Jameco Electronics have stock available or on a lead time for 410-069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-069 often in real-time on the comparison pages.
What if I can't find stock of 410-069?
You can fill out our help required form which you can use to request a quote for 410-069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.