Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$345.68
|
45
in stock
|
Buy Now | |
Digilent
from US$349.00
|
2,107
in stock
|
Buy Now | |
Conrad
from US$0.63
|
564
in stock
|
Buy Now | |
element14
from US$367.12
|
45
in stock
|
Buy Now | |
Distrelec
from US$357.21
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$316.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$349.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$514.63
|
-
|
Buy Now | |
Jameco Electronics
from US$345.95
|
-
|
Buy Now |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Artix-7 |
Core Architecture | MicroBlaze |
Core Sub-Architecture | - |
Silicon Core Number | XC7A100T |
Kit Contents | Dev Board XC7A100T |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | High-capacity FPGA Built-in Peripherals 128MiB DDR2 USB/Ethernet USB-JTAG/Ext Power Pmod Ports |
DEV BOARD, ARTIX-7 FPGA NEXYS DDR | element14 |
Digilent Nexys A7 FPGA Board, 450MHz, 15850 Slices, 128MB RAM | Distrelec |
Dev Board, Fpga, Artix-7 | Newark Electronics |
Nexys 4 DDR Artix-7 FPGA: Trainer Board Recommended for ECE Curriculum | DIGILENT 410-292 | RS Americas |
Where can I find additional details, specifications and documents for a 410-292?
Additional datasheets, footprints and schematics for 410-292 are listed on our Part Details page. You can also find images and similar parts to 410-292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-292 fall under?
The 410-292 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 410-292 when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-292 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-292 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-292 have stock available?
Authorised distributors including Digilent, Conrad, element14, Farnell and Distrelec have stock available or on a lead time for 410-292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-292 often in real-time on the comparison pages.
What if I can't find stock of 410-292?
You can fill out our help required form which you can use to request a quote for 410-292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.