Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Half Bridge Driver |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8833 |
Kit Contents | Demo Board DRV8833 6inch 12pin Cable 6inch 2 x 6pin Cable 1 x 12pin & 2 x 6pin Headers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 2 Half Bridge Interfaces of 1.5A 2.5V-5V Operation 2 Ch Quadrature Encoder for Hall-effect Sensors |
Digilent, 410-259 | RS |
H-Bridge Motor Driver Board | Newark Electronics |
DEMO BOARD, H-BRIDGE MOTOR DRIVER | Farnell |
Where can I find additional details, specifications and documents for a 410-259?
Additional datasheets, footprints and schematics for 410-259 are listed on our Part Details page. You can also find images and similar parts to 410-259 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 410-259 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 410-259 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 410-259 fall under?
The 410-259 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 410-259 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 410-259 you can contact the distributor directly for product support, shipping queries etc.
Is the 410-259 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 410-259 have stock available?
Authorised distributors including Digilent, RS, Newark Electronics, Jameco Electronics and element14 have stock available or on a lead time for 410-259.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 410-259 often in real-time on the comparison pages.
What if I can't find stock of 410-259?
You can fill out our help required form which you can use to request a quote for 410-259 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.